Monoclonal Anti-Mouse Insulin Like Growth Factor Binding Protein-3 (IGFBP-3) protein IgG
General Information
FUNCTION: IGF-binding proteins prolong the half-life of the IGFs and have been shown to either inhibit or stimulate the growth promoting effects of the IGFs on cell culture. They alter the interaction of IGFs with their cell surface receptors. SUBUNIT: I
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Rat IgG Cat# 20005-1
Form
Antibodies
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
Mouse IGFBP3 expressed and purified from NSO cells (>98%) was used as immunogen
SpCrossreactivity
IGFBP33-M recognizes IGFBP-3 from mouse. Other species not tested. It has minimal reactivity with human IGFBP-3 and mouse IGFBP-1 and IGFBP2-6. Recombinant purified mosue IGFBP-3 protein (#IGFBP33-C) is available for control studies. Anti-human IGFBP-3 (#IGFBP32-M) should be used for human IGFBP-3.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | IGFBP33-M |
| Product Name | Monoclonal Anti-Mouse Insulin Like Growth Factor Binding Protein-3 (IGFBP-3) protein IgG |