Monoclonal Anti-Human Insulin Like Growth Factor Binding Protein-3 (IGFBP-3) protein IgG
General Information
FUNCTION: IGF-binding proteins prolong the half-life of the IGFs and have been shown to either inhibit or stimulate the growth promoting effects of the IGFs on cell culture. They alter the interaction of IGFs with their cell surface receptors. SUBUNIT: I
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20008-1
Form
Antibodies
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
Human IGFBP3 expressed and purified from NSO cells (>98%) was used as immunogen
SpCrossreactivity
IGFBP32-M recognizes IGFBP-3 from human. Other species not tested. It has minimal reactivity with human IGFBP-1 and IGFBP2-6. Recombinant purified human IGFBP-3 protein (#IGFBP31-C) is available for control studies. Anti-mouse IGFBP3 (#IGFBP33-M) should be used for mouse IGFBP-3.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | IGFBP32-M |
| Product Name | Monoclonal Anti-Human Insulin Like Growth Factor Binding Protein-3 (IGFBP-3) protein IgG |