Anti-Human Insulin Like Growth Factor Binding Protein-3 (IGFBP-3) antiserum
General Information
FUNCTION: IGF-binding proteins prolong the half-life of the IGFs and have been shown to either inhibit or stimulate the growth promoting effects of the IGFs on cell culture. They alter the interaction of IGFs with their cell surface receptors. SUBUNIT: I
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
Human IGFBP3 expressed and purified from CHO cells (>98%) was used as immunogen
SpCrossreactivity
IGFBP31-S antibody recognizes IGFBP-3 from human. It has minimal reactivity with IGFBP-3 from cow, pig, horse, or rat IGFBP-3. There is insignificant (<0.1%) crossreactivity with human IGFBP-1, -2, -4, and ?5.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | IGFBP31-S |
| Product Name | Anti-Human Insulin Like Growth Factor Binding Protein-3 (IGFBP-3) antiserum |