Anti-Hevein peptide antiserum
General Information
Hevein is a chitin-binding protein of 43 amino acids found in the lutoid body-enriched fraction of rubber tree latex. A hevein cDNA clone (HEV1) encodes a putative signal sequence of 17 amino acids followed by a polypeptide of 187 amino acids. Interestin
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
plant
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
43 AA Peptide (18-60 aa of pro-HEV1; designated HEVIN11-P; control peptide) corresponding to hevein (1), coupled to KLH
SpCrossreactivity
The 43-aa HEVIN peptide is 100% conserved in Hevein, and prohevein. It is 88% homologous in pseudo-Hevein, 75% in WIN2, 70% in class I Chitinase, and WIN. Many chitin-binding proteins are likely to crossreact with this antibody. Antibody cross-reactivity in various species has not been studied.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | HEVIN11-S |
| Product Name | Anti-Hevein peptide antiserum |