Anti-Mouse Pro-Hepcidin (Pro-Hepc) antiserum # 5
General Information
Hepcidin (Hepc, hepatic bactericidal protein) or LEAP (liver expressed antimicrobial peptide) is small, cysteine-rich peptide, antimicrobial peptide similar to defensins and thionins. Hepcidin (unprocessed, proprotein in mouse 83 aa, rat/human 84 aa) are
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
11-aa peptide from mouse Pro-HEPC (1); Designation (HEPC15-P, control or blocking peptide) conjugated to KLH; epitope location N-terminus (after the signal peptide
SpCrossreactivity
The mouse HEPC15-P sequences is 91% conserved in rat and 63% in human pro-HEPC. This sequence is removed from the mature 20-25 secreted forms of HEPC. So antibodies will not react with the secreted forms of HEPC. Antibody cross-reactivity in various species has not been studied. Full length, human 25-aa (cat # HEPC61-P) and 20-aa HEPC (cat # HEPC71-P) and mouse 25-aa HEPC (cat # HEPC-81) are also available for various studies
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | HEPC15-S |
| Product Name | Anti-Mouse Pro-Hepcidin (Pro-Hepc) antiserum # 5 |