Anti-Human Hyperpolarization-ac
General Information
HCN channels pass both Na+ and K+ with relative permeability ratio of ~0.15 to 0.25. The primary sequence of HCN pore region is clearly related to that of highly selective K+ channels. In contrast to nonselective CNG or Na+-channels, both K+ and HCN cha
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human/Mouse/Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
23-aa (SYA LFK AMS HML CIG YGA QAP VS, human HCN1 pore 225-247-aa; designated HCNP15-P or control peptide /blocking peptide) conjugated to KLH; ~ pore region
SpCrossreactivity
The pore region of HCN1 (HCNP15-P) is very conserved among various HCNs. HCN1: mouse, rat, human, rabbit=100%; HCN2: mouse, rat, human (86%); HCN3: mouse (95%), rat (90%); HCN4: rat, human (95%). The HCNP15-P sequence is also conserved in insect (Helothis virescens, 78%), Drosophila (78%) and Sea urchin (S. purpuratus, 69%) HCNs. Therefore, antibodies to HCNP15-P should react with most HCNs and related sequences. Antibody reactivity in various species is not known.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | HCNP15-A |
| Product Name | Anti-Human Hyperpolarization-activated Cyclic Nucleotide-gated channel 1 (HCN1-pore) IgG, aff pure |