Anti-Human Hyperpolarization-ac
General Information
HCN1, also known as Brain cyclic nucleotide channel gated 1, BCNG1 or HAC-2 (mouse/rat 910 aa, human 749-aa), is primarily expressed in brain. In mouse, HCN1 is mainly expressed in the neocortex, the CA1 region of the hippocampus, the superior colliculus
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human/Mouse
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
14-aa peptide from (Gene Accession # NP 034538) human/mouse HCN1 (1); Designation (#HCN11-P, control/blocking peptide) conjugated to KLH; Epitope location~ C-terminal, Cytoplasmic domain
SpCrossreactivity
The HCN11-P peptide is 100% conserved in human, mouse and 92% in rabbit and rat HCN1. No significant sequence homology of HCN11-P is seen with other HCNs or any other protein. Antibody reactivity in various species is not known
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | HCN11-A |
| Product Name | Anti-Human Hyperpolarization-activated Cyclic Nucleotide-gated channel 1 (HCN1) IgG, aff pure |