Anti-Rat GTRAP41 IgG, aff pure
General Information Glutamate is the main excitatory neurotransmitter in the brain. To date five glutamate Transporters have been cloned: GLAST (EAAT1), GLT1 (EAAT2), EAAC1 (EAAT3), EAAT4, and EAAT5. Most recently two proteins, designated GTRAP41 and GTRAP48 (for glutamat
SugApplications Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies http://4adi.com/comm
erce/ccc2480-seconda
ry-antibodies-rabbit
.htm
SpeciesReactivity Rat
SugNegativeControl Non-immune Rabbit IgG Cat# 20009-1
Form Affinity purified IgG
SugPositiveControl Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen Rat GTRAP41/beta-spectri
n 3 is 2388 aa protein (human 2390) (1). A 15-aa peptide from rat GTRAP41-alpha (1); Designation (#GTRAP41 -P, control/blocking peptide) conjugated to KLH. Epitope location ~ C-terminus
SpCrossreactivity Rat GTRAP41-P peptide is 100% identical in mouse and 86% conserved in human GTRAP41/beta-spectri
n 3. The antibodies have been shown to crossreact with mouse and human GTRAP41 (2). Antibody crossreactivity in various other species is not established
For research use only, not for diagnostic or therapeutic use.
Anti-Rat GTRAP41 IgG, aff pure
General Information
Glutamate is the main excitatory neurotransmitter in the brain. To date five glutamate Transporters have been cloned: GLAST (EAAT1), GLT1 (EAAT2), EAAC1 (EAAT3), EAAT4, and EAAT5. Most recently two proteins, designated GTRAP41 and GTRAP48 (for glutamat
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/commerce/ccc2480-secondary-antibodies-rabbit.htm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
Rat GTRAP41/beta-spectrin 3 is 2388 aa protein (human 2390) (1). A 15-aa peptide from rat GTRAP41-alpha (1); Designation (#GTRAP41 -P, control/blocking peptide) conjugated to KLH. Epitope location ~ C-terminus
SpCrossreactivity
Rat GTRAP41-P peptide is 100% identical in mouse and 86% conserved in human GTRAP41/beta-spectrin 3. The antibodies have been shown to crossreact with mouse and human GTRAP41 (2). Antibody crossreactivity in various other species is not established
For research use only, not for diagnostic or therapeutic use.