Anti-human Glucagon like peptide 2 receptor(GLP2R) IgG #2, aff pure
General Information
GLP2, also a processed active peptide with 33aa, (chr 2q36-q37). GLP2 regulates gastric motility, gastric acid secretion, intestinal hexose transport, and increases the barrier function of the gut epithelium. It significantly enhances the surface area of
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
20aa peptide of Human GLP2R ; Designated (GLP2R12-P or control peptide), epitope location ~ middle, Cytoplasmic
SpCrossreactivity
The Human GLP2R12-P (20aa) control peptide is 85% conserved in mouse and 75% in rat. No significant sequence homology is detected with other proteins. Actual cross-reactivity of antibodies in various species has not been studied.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | GLP2R12-A |
| Product Name | Anti-human Glucagon like peptide 2 receptor(GLP2R) IgG #2, aff pure |