Anti-Rat ghrelin receptor (GHS-R) IgG # 1, aff pure
General Information Growth hormone (GH), produced and released from the anterior pituitary, controls body growth, carbohydrate?protein
?lipid metabolism and water?electrolyte balance. GH secretagogues (GHSs) are synthetic compounds that are potent stimulators of GH release.
SugApplications Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies http://4adi.com/comm
erce/ccc2480-seconda
ry-antibodies-rabbit
.htm
SpeciesReactivity Rat
SugNegativeControl Non-immune Rabbit IgG Cat# 20009-1
Form Affinity purified IgG
SugPositiveControl Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen A 20 aa peptide sequence (designated GHSR11-P or control peptide) within the cytoplasmic C-terminus of Rat GHS-R (1) was synthesized, coupled to KLH and antibodies generated in Rabbits. Control peptide was also coupled to Sepharose for the affinity purification of antibodies.
SpCrossreactivity The Rat GHSR11-P sequence is100% conserved in mouse, 95% conserved in human, sheep and pig GHS-R type 1a receptors. GHSR11-P sequence is not found in type 1b GHS-R. No significant sequence homology exists with other GPCRs. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
Anti-Rat ghrelin receptor (GHS-R) IgG # 1, aff pure
General Information
Growth hormone (GH), produced and released from the anterior pituitary, controls body growth, carbohydrate?protein?lipid metabolism and water?electrolyte balance. GH secretagogues (GHSs) are synthetic compounds that are potent stimulators of GH release.
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/commerce/ccc2480-secondary-antibodies-rabbit.htm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
A 20 aa peptide sequence (designated GHSR11-P or control peptide) within the cytoplasmic C-terminus of Rat GHS-R (1) was synthesized, coupled to KLH and antibodies generated in Rabbits. Control peptide was also coupled to Sepharose for the affinity purification of antibodies.
SpCrossreactivity
The Rat GHSR11-P sequence is100% conserved in mouse, 95% conserved in human, sheep and pig GHS-R type 1a receptors. GHSR11-P sequence is not found in type 1b GHS-R. No significant sequence homology exists with other GPCRs. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.