Anti-Mouse Galanin Receptor 1 (GALR1) IgG # 1, aff. Pure
General Information
Galanin is a 29 aa C-terminally amidated (30 aa, non-amidated in humans), highly conserved but unique neuroendocrine peptide originally isolated from intestine. The first 14 aa are fully conserved in almost all species. Galanin is found in the brain and
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
22aa peptide of mouse GLAR1 (Gene Accession #P56479) Designated (GALR11-P or control peptide). conjugated to KLH
SpCrossreactivity
Mouse GALR11-P peptide sequence has high homology with human (90%) and rat (76%) GALR1. No significant homology of GALR11-P is seen with GLAR2, GALR3 or any other G-protein coupled receptors. Antibody cross-reactivity with GALR1 from various species is not known.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | GALR11-A |
| Product Name | Anti-Mouse Galanin Receptor 1 (GALR1) IgG # 1, aff. Pure |