Anti-Mouse/Rat GABAa Receptor delta (GABRD) IgG #1, aff. pure
General Information
GABA A (GAA) receptor proteins (450-627 aa) are characterized by the presence of a cleavable signal peptide, a large extracellular N-terminus, 3 TM (transmembrane) domains, a large cytoplasmic domain followed by TM4 and C-terminal extracellular domain. T
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse/Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
11-aa peptide from Mouse GAD41 (1); Designation (GAD41-P, control peptide); epitope location ~~N-terminus, 1st Extracellular domain
SpCrossreactivity
The Mouse GAD41-P control peptide is 100% conserved in rat, and only 63% in human delta subunit. No significant homology is detected with other GABA A receptor subtypes or other receptors. Antibody cross-reactivity in various species has not been studied.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | GAD41-A |
| Product Name | Anti-Mouse/Rat GABAa Receptor delta (GABRD) IgG #1, aff. pure |