Anti-Human GABA Receptor Associated Protein (GABARAP) IgG #1, aff. pure
General Information
GABA ( -amino butyric acid) is the most abundant neurotransmitter in mammalian brain. GABA exerts its effects through ionotropic ligand-gated GABAA, GABAC and GABAB receptors (GABABRs). A family of GABA-A receptors subtypes exists, which are generated by
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
19-aa peptide from human GABARAP (1); Designation (GABARAP11-P, control peptide); epitope location ~ N-terminus
SpCrossreactivity
Human GABARAP11-P control peptide is 100% conserved in mouse and rat. It is also homologous with GABARAP from mud sucker (95%), mosquito and drosophila (80%). Antibody cross-reactivity in various species has not been studied.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | GABARAP11-A |
| Product Name | Anti-Human GABA Receptor Associated Protein (GABARAP) IgG #1, aff. pure |