Anti-Human Prostaglandin E receptor 4 (EP4) IgG #1, aff pure
General Information
EP4 (mouse 513 aa, rat 488 aa; human 488 aa, chromosome 5p13.1, ~ 90% interspecies homology) is expressed in intestine, lung, thymus, kidney, uterus, pancreas, spleen, heart, stomach, and brain. EP4 knockout mice show patent ductus arteriosus, and decrea
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
16-aa peptide of Human EP4; Designated (EP41-P or control peptide).; epitope location ~ N-terminus, Extracellular domain
SpCrossreactivity
The human EP41-P control peptide is 100% conserved in monkey, 87% conserved in rabbit, ovine and canine, 81% in mouse and rat EP4. No significant homology of EP41-P exist with other EP (1, 2 or 3) receptors. Antibody cross-reactivity in various species is not established
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | EP41-A |
| Product Name | Anti-Human Prostaglandin E receptor 4 (EP4) IgG #1, aff pure |