Anti-Rat Prostaglandin E receptor 2 (EP2) antiserum #1
General Information
EP2 or PTGER2 (rat 357 aa, mouse 362 aa, and human 358 aa; chromosome 14; ~85% interspecies homology) has wide tissue distribution, with high expression in lung and placenta. Ep2 -/- females are infertile secondary to failure of the released ovum to beco
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
A 13 AA peptide (within the 3rd extracellular domain and a 24-aa peptide within the 4th cytoplasmic C-terminus of rat EP2 were injected together (designated EP21-P, control peptides) epitope location ~C-terminus, extracellular domain
SpCrossreactivity
The rat EP21-P is 92% conserved in mouse, 84% in human, rabbit, and 76% in ovine. The two peptides have no appreciable sequence homology with EP1 or EP3-4 or other GPCR. Antibody cross-reactivity in various species is not established
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | EP21-S |
| Product Name | Anti-Rat Prostaglandin E receptor 2 (EP2) antiserum #1 |