Human eNOS cDNA probe
General Information
Nitric oxide (NO), a diffusible free radical gas, acts as a neurotransmitter in brain and peripheral nervous system. NO is synthesized by L-arginine, oxygen, and NADPH by three known isoforms of heme-containing flavoproteins termed NO synthase (NOS, I-II
SpeciesReactivity
Human
Form
PCR Ready
Antigen
The cDNA probe is provided as a double stranded cDNA fragment as lyophilized powder. It can be re-suspended in a desired buffer (50-100ul buffer: 10mM Tris-HCl, pH 7.5, 0.1 mM EDTA). Store is suitable size aliquots at ?20oC for 6-12 months. The probe has 5' overhangs and >98 % purity. The length of the probe is derived from a segment of human endothelial constitutive nitric oxide synthase (eNOS) gene, which has a length of approximately 1.23 kbp. The probe may be labeled by radioactive or non-radioactive compounds using either random primer labeling or nick translation.
SpCrossreactivity
The cDNA probe is provided as a double stranded cDNA fragment as lyophilized powder. It can be re-suspended in a desired buffer (50-100ul buffer: 10mM Tris-HCl, pH 7.5, 0.1 mM EDTA). Store is suitable size aliquots at ?20oC for 6-12 months. The probe has 5' overhangs and >98 % purity. The length of the probe is derived from a segment of human endothelial constitutive nitric oxide synthase (eNOS) gene, which has a length of approximately 1.23 kbp. The probe may be labeled by radioactive or non-radioactive compounds using either random primer labeling or nick translation.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | eNOS51-D-2 |
| Product Name | Human eNOS cDNA probe |