Anti-Rat Epithelial Na Channel gamma (ENAC-g) antiserum # 1
General Information
ENaC- subunit (mouse/rat 638 aa, human 640 aa), ENaC- subunit (mouse 655 aa, rat 650 aa, and human 649 aa) are expressed in lung, kidney, colon and other tissues. ENaC- from various species are ~80% identical, and only ~30% similarity with the ENaC-
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
14aa peptide of rat ENAC- Designated (ENACg31-P or control peptide).; epitope location ~ N-terminus, Extracellular domain
SpCrossreactivity
The 14 AA rat ENACg31-P control peptide sequence homology is: 100% in mouse, 92% in human, 80% in rabbit ENAC . No significant homology is detected with ENAC , , subunits. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ENACg31-S |
| Product Name | Anti-Rat Epithelial Na Channel gamma (ENAC-g) antiserum # 1 |