Anti-Rat Epithelial Na Channel alpha (ENAC-a) antiserum #1
General Information
ENaC- subunits have been cloned from various tissues and from several species (human 669 aa, rat 698 aa, mouse 699 aa; ~80% inter-species homology). It controls the reabsorption of Na in kidney, colon, lung, and sweat glands. ENaC- has also been impl
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
20aa peptide of rat ENAC ; Designated (ENACA11-P or control peptide). epitope location ~ N-terminus
SpCrossreactivity
The 20 AA rat ENACA11-P control peptide sequence homology is: 90% in mouse, 75% in human, 70% in rabbit, 65% in bovine ENAC . No significant homology is detected with ENAC , , subunits. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ENACa11-S |
| Product Name | Anti-Rat Epithelial Na Channel alpha (ENAC-a) antiserum #1 |