Rat Epithelial Na Channel alpha (ENAC-a) Control/blocking peptide #1
General Information
ENaC- subunits have been cloned from various tissues and from several species (human 669 aa, rat 698 aa, mouse 699 aa; ~80% inter-species homology). It controls the reabsorption of Na in kidney, colon, lung, and sweat glands. ENaC- has also been impl
SugApplications
Control or blocking peptides are recommended for ELISA plate coating for direct ELISA testing of antibodies or competitive ELISA, and antibody blocking or neutralization.
SpeciesReactivity
Rat
Form
Antigen/blocking Peptide
Antigen
20aa peptide of rat ENAC ; Designated (ENACA11-P or control peptide). epitope location ~ N-terminus
SpCrossreactivity
The 20 AA rat ENACA11-P control peptide sequence homology is: 90% in mouse, 75% in human, 70% in rabbit, 65% in bovine ENAC . No significant homology is detected with ENAC , , subunits. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ENACa11-P |
| Product Name | Rat Epithelial Na Channel alpha (ENAC-a) Control/blocking peptide #1 |