Anti-Rat DRASIC/ASIC3 IgG #1, aff pure
General Information
The mammalian homolog of degenerins (MDEG or MDEG1; now designated ASIC for Acid Sensing Ion Channels). Three are at least three distinct proteins in ASIC family: ASIC1 (identical with human BNAC2 or BNC2), expressed in brain and dorsal root ganglions (
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
21aa peptide of Rat DRASIC ; Designated (DRASIC31-P or control peptide). Epitope location~C-terminal,
SpCrossreactivity
Rat DRASIC31-P control peptide is 95% conserved in human DRASIC, and 90% is human testis specific DRASIC homolog hTNaC1 (2). No significant sequence homology is detected with other ASICs. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | DRASIC31-A |
| Product Name | Anti-Rat DRASIC/ASIC3 IgG #1, aff pure |