Anti-Human DNA Polymerase Delta, catalytic subunit (Pol D) antiserum
General Information
Reactive oxygen species (H2O2?, OH?, O2, HOCL) generated during normal cellular activities or by ionizing radiation and by many oxidizing/alkylating
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
A 21-aa peptide sequence (designated DNPD11-P, control or blocking peptide) mapping near the N-terminus of human Pol D (1) was synthesized, coupled to KLH
SpCrossreactivity
The DNPD11-P peptide sequence is conserved in various species Pol : hamster, rat (100%), mouse (95%), bovine (90%), drosophila (80%), Soybean (76%), and yeast (61%). Antibody crossreactivity in various species is not experimentally verified. DNPD11-P has no significant sequence homology with other DNA polymerases.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | DNPD11-S |
| Product Name | Anti-Human DNA Polymerase Delta, catalytic subunit (Pol D) antiserum |