Anti-Rat Dopamine Transporter Antiserum # 1
General Information
Dopamine is an endogenous catecholamine that influences many cellular activities, including behavior, hormone synthesis and release, blood pressure and intracellular ion transport. A family of at least 5 Dopamine Receptors (DR) genes, D1-D5, have been ide
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
18aa peptide of rat DAT ; Designated (DAT11-P or control peptide /blocking peptide) conjugated to KLH. Epitope location ~ N-terminal, Cytoplasmic
SpCrossreactivity
The DAT11-P peptide sequence is 100% identical in mouse, 77% homologous with bovine, monkey, and 72% in human DAT sequences, respectively. The antibodies have been shown to strongly react with mouse and rat and weakly with human and dog Control peptide, because of its low mol. Wt (<3 kDa), is not suitable for Western. It should be used for ELISA or antibody blocking experiments (use 5-10 ug control peptide per 1 ug of aff pure IgG or 1 ul antiserum) to confirm antibody specificity (see detailed protocol at: the web site).
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | DAT11-S |
| Product Name | Anti-Rat Dopamine Transporter Antiserum # 1 |