Anti-Mouse CABP9K (D9K/CALB3 or CABP1) antiserum #1
General Information
Calbindins are Ca-binding proteins belonging to the troponin C superfamily. There are two types of CaBPs: the ?trigger?- and the ?buffer?-CaBPs. The conformation of ?trigger? type CaBPs changes upon Ca2+ binding and exposes regions on protein that inter
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
A 16-aa peptide sequence (designated D9K11-P or control peptide), Epitope location ~N-terminal Ca-binding domain of mouse D9K (1)A 16-aa peptide sequence (designated D9K11-P or control peptide), Epitope location ~N-terminal Ca-binding domain of mouse D9K (1)
SpCrossreactivity
The D9K11-P peptide is 82% conserved in rat, 75% in pig, 62% in bovine, and 56% in human D9K. No significant sequence homology of D9K11-P is seen with D28K or other CABPs. Antibody reactivity in various species is not known.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | D9K11-S |
| Product Name | Anti-Mouse CABP9K (D9K/CALB3 or CABP1) antiserum #1 |