Anti-Rat Dopamine Receptor 1(D1R) IgG # 2, aff pure
General Information
Dopamine is an endogenous catecholamine that influences many cellular activities, including behavior, hormone synthesis and release, blood pressure and intracellular ion transport. A family of at least 5 Dopamine Receptors (DR) genes, D1-D5, have been ide
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
9-aa peptide of rat D1R ; Designated (D1R12-P or control peptide /blocking peptide) conjugated to KLH. Epitope location ~ C-terminus, Cytoplasmic domain
SpCrossreactivity
The 9 AA D1R12-P peptide showed no significant sequence homology with other dopamine receptors (D1B, D2-D5). It has sequence homology of 88% with human, and 77% with pig. D1a receptors (1-3). Antibody crossreactivity with D1A from various species is not known
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | D1R12-A |
| Product Name | Anti-Rat Dopamine Receptor 1(D1R) IgG # 2, aff pure |