Mouse Carnitine Palmitoyl Transferase-1: Muscle (CPT1-M) Control/blocking peptide
General Information
Mitochondrial oxidation of LC-FCA is initiated by the sequential action of CPT-1, which is located in the outer membrane, and CPT-2, which is located in the inner membrane together with a carnitine-acylcarnit
SugApplications
Control or blocking peptides are recommended for ELISA plate coating for direct ELISA testing of antibodies or competitive ELISA, and antibody blocking or neutralization.
SpeciesReactivity
Mouse
Form
Antigen/blocking Peptide
Antigen
13aa peptide of mouse CPT1-M Gene Accession # Q63704 ; Designated (CPT1M11-P or Control peptide) conjugated to KLH
SpCrossreactivity
The CPT1M11-P peptide is 92% conserved in rat, and 69% in human CPT1-M. No significant sequence homology of CPT1M11-P is seen with LCPT-1, CPT-2 or any other protein. Antibody reactivity in various species is not established. The CPT1M11-P, Control peptide, because of its low mol. Wt (<3 kDa), is not suitable for Western. It should be used for ELISA or antibody blocking experiments (use 5-10 ug control peptide per 1 ug of aff pure IgG or 1 ul antiserum) to confirm antibody specificity
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | CPT1M11-P |
| Product Name | Mouse Carnitine Palmitoyl Transferase-1: Muscle (CPT1-M) Control/blocking peptide |