Anti-Mouse Carnitine Palmitoyl Transferase-1: Liver (CPT1-L) IgG, aff pure
General Information
Mitochondrial oxidation of LC-FCA is initiated by the sequential action of CPT-1, which is located in the outer membrane, and CPT-2, which is located in the inner membrane together with a carnitine-acylcarnit
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
13aa peptide of mouse CPT1-L; Gene Accession # P97742 Designated (CPT1L12-P or control peptide).
SpCrossreactivity
The mouse CPT1L12-P peptide is 84% conserved in rat and 69% in human CPT1-L. No significant sequence homology of CPT1L12-P is seen with MCPT-1, CPT-2 or any other protein. Antibody reactivity in various species is not established. The CPT1L12-P, Control peptide, because of its low mol. Wt (<3 kDa), is not suitable for Western. It should be used for ELISA or antibody blocking experiments (use 5-10 ug control peptide per 1 ug of aff pure IgG or 1 ul antiserum) to confirm antibody specificity
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | CPT1L12-A |
| Product Name | Anti-Mouse Carnitine Palmitoyl Transferase-1: Liver (CPT1-L) IgG, aff pure |