Anti-Mouse Cyclooxygenase 3 (Cox-3) IgG # 1, aff pure
General Information
COX3 and PCOX1a are made from the COX1 gene but retain intron 1 in their mRNAs. PCOX-1b (53 kDa) lacks the intron 1. This intron introduces an insertion of 30-34aa, depending on mammalian species, into hydrophobic signal peptide that directs COX1 into th
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Goat IgG Cat# 20011-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
12aa peptide (1-12aa) of Mouse COX3 (1); Designated (COX31-P or control peptide) conjugated to KLH.; epitope location ~ N-terminus
SpCrossreactivity
COX31-P control peptide is 100% conserved in Human and dog COX3 and PCOX1a proteins. Antibody (cat # COX31-A) cross-reactivity in various species is not known. Control peptide, because of its low mol. Wt (<3 kDa), is not suitable for Western. It should be used for ELISA or antibody blocking experiments (use 5-10 ug control peptide per 1 ug of aff pure IgG or 1 ul antiserum) to confirm antibody specificity (see detailed protocol at the web site).).
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | COX31-A |
| Product Name | Anti-Mouse Cyclooxygenase 3 (Cox-3) IgG # 1, aff pure |