Anti-Rat Cyclic Nucleotide Gated Channel 4 (CNG4) IgG #1, aff pure
General Information
CNG -subunit or subunit 2 (also called CNG4) have been cloned from the rod outer segments (hRCNC2a and hRCNC2b) and from olfactory neurons (rOCNC2, also called CNG5). Human RCNC2a (623 aa; missing 1-286 aa) and RCNC2b (909 aa) are alternatively splice a
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
24aa peptide of rat CNG4 ; Designated (CNG41-P or control peptide). Epitope location~ C-terminal, Cytoplasmic domain
SpCrossreactivity
The 24 AA rat CNG41-P control peptide is 100% conserved in alternatively spliced rat -subunits (1339 aa & 858 aa) and 66% in human -subunits (1251 aa, RCNC2a 623 aa, 1245 1, and RCNC2b 909 aa) it is 100% identical in mouse CNG4. No significant sequence homology is detected with other CNGs. Antibody cross-reactivity in various species has not been studied.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | CNG41-A |
| Product Name | Anti-Rat Cyclic Nucleotide Gated Channel 4 (CNG4) IgG #1, aff pure |