Rat Cyclic Nucleotide Gated Channel 2 (CNG2) Control/blocking peptide # 2
General Information
CNG2 or OCNC1 (rat/mouse/rabbit 664 aa, bovine 663 aa) is primarily expressed in olfactory sensory neurons. It is ~80% homologous with CNG1. Unlike CNG1, CNG2 is activated both by cAMP and cGMP. Another cGMP-gated channel called CNG3 (mouse 537 aa, rat
SugApplications
Control or blocking peptides are recommended for ELISA plate coating for direct ELISA testing of antibodies or competitive ELISA, and antibody blocking or neutralization.
SpeciesReactivity
Rat
Form
Antigen/blocking Peptide
Antigen
19aa peptide of rat/ mouse CNG2 ; Designated (CNG22-P or control peptide /blocking peptide) conjugated to KLH; Epitope location~ C-terminal, Cytoplasmic domain
SpCrossreactivity
Rat CNG22-P control peptide is 90% conserved in mouse, 83% in rabbit and 72% in bovine CNG2. No significant sequence homology is detected with other CNGs. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | CNG22-P |
| Product Name | Rat Cyclic Nucleotide Gated Channel 2 (CNG2) Control/blocking peptide # 2 |