Anti-Rat Cyclic Nucleotide Channel 1 (CNG1) Ab #1, aff pure
General Information
Bovine CNG1 was initially cloned and characterized from rod cells. CNG1 (rat 683 aa, mouse 684, human 686 aa; also describes as OCNC1) is primarily expressed in outer segment of photoreceptor rod cells, and in a variety of tissues (kidney, eye, pineal gl
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
16aa peptide of rat/ mouse CNG1 ; Designated (CNG11-P or control peptide). epitope location ~ N-terminal, Cytoplasmic domain
SpCrossreactivity
The 16 AA rat CNG11-P control peptide is 93% conserved in mouse, 87% in human, canine, bovine, pig, and 56% in chicken CNG1. No significant sequence homology is detected with other CNGs. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | CNG11-A |
| Product Name | Anti-Rat Cyclic Nucleotide Channel 1 (CNG1) Ab #1, aff pure |