Anti-Human Clock IgG #2, aff pure
General Information
Mouse Clock encodes a transcription factor, a single polypeptide chain of 855 aa (predicted calculated mol wt ~97 kDa; pI 6.52; hClock, 846 aa). Clock is abundantly expressed in brain (SCN, pyrifom cortex, hippocampus) as well as in other tissues (eye, to
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
20-aa peptide of human Clock (protein accession #, refs 1) ; Designated (CLO12-P or control peptide) conjugated to KLH; epitope location ~ C-terminus
SpCrossreactivity
The CLO12-P peptide sequence is 90% conserved in mouse/ rat, 80% in Japanese quail, chicken, and 75% in frog clock protein. No significant homology is seen with PER or other known proteins. Antibody cross-reactivity with Per1 from other species is not known
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | CLO12-A |
| Product Name | Anti-Human Clock IgG #2, aff pure |