Anti-Rat Chloride channel K1/2 (CLCK1/K2) IgG #1, aff pure
General Information
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
17-aa peptide of rat CLC-K1; Designated (CLCK11-P or control peptide /blocking peptide) conjugated to KLH; epitope location ~C-terminus, extracellular domain
SpCrossreactivity
Rat CLCK11-P control peptide is 100% conserved in mouse, 93% in human CLC-K1 or CLC-Ka. It also has high homology with rat CLC-K2 and 81% with human CLC-K2. Anti-rat CLCK11 should crossreact with both CLC-K1 and CLC-K2. No significant sequence homology is detected with other CLCs or other proteins. Antibody crossreactivity in various other species is not established
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | CLCK11-A |
| Product Name | Anti-Rat Chloride channel K1/2 (CLCK1/K2) IgG #1, aff pure |