Anti-Human Chloride channel 7 (CLC7) Antiserum #2
General Information
Rat CLC-7 is 802 aa membrane protein (mouse 803 aa, human 805 aa) (1). CLC-7 has a calculated mol. Wt of approx. 90 kDa. CLC-7 is ~45% identical with CLC-6. CLC-7 is expressed in brain, tested, muscle and kidney (1).
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
17-aa peptide from Human CLC7 (1); Designation (#CLC72-P, control/blocking peptide) conjugated to KLH; epitope location ~ N-terminal, Cytoplasmic domain
SpCrossreactivity
The human CLC72-P control peptide is 93% conserved in mouse/rat CLC-7. No significant sequence homology is detected with other CLCs or other proteins. Antibody crossreactivity in various species is not established
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | CLC72-S |
| Product Name | Anti-Human Chloride channel 7 (CLC7) Antiserum #2 |