Anti-Rat Chloride channel 5 (CLC5) Antiserum #1
General Information
Rat CLC-5 is 746 aa membrane protein (human CLC-5 746) (1). CLC-5 is abundant in kidney moderate levels are found in the brain, lung, and liver. Mutations or deletions in CLC-5 have been linked with Dent's diseases (excessive urinary calcium, urinary low
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
13aa peptide of rat CLC5; Designated (CLC51-P or control peptide). epitope location ~ C-terminus
SpCrossreactivity
The 13 AA rat CLC51-P control peptide is 100% conserved in mouse, pig, rabbit, 84% in guinea pig and 92% in human CLC-5. No significant sequence homology is detected with other CLCs or other proteins. Actual cross-reactivity of antibodies in various species has not been studied.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | CLC51-S |
| Product Name | Anti-Rat Chloride channel 5 (CLC5) Antiserum #1 |