Anti-Rat Chloride channel 1 (CLC1) IgG #1, aff pure
General Information
Rat CLC-1 is 994 aa membrane protein (human CLC-1 988 aa) (1). It is predominantly expressed in skeletal muscles. Defects in CLC1 (CLCN1) are the cause of autosomal recessive generalized myotonia (Becker's disease) (RGM) and autosomal dominant myotonia
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
18-aa peptide of rat CLC1 A; Designated (CLC11-P or control peptide/blocking peptide) conjugated to KLH; epitope location ~C-terminus, extracellular domain
SpCrossreactivity
The 18 AA rat CLC11-P control peptide 100% conserved in mouse, dog, rat, and human CLC-1. No significant sequence homology is detected with other CLCs or other proteins. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | CLC11-A |
| Product Name | Anti-Rat Chloride channel 1 (CLC1) IgG #1, aff pure |