Anti-human Core-binding factor alpha 3 (CBFA3) aff pure IgG # 1
General Information
Cbfa 3/ Runx3/ AML 2 (2 spliced forms), A protein 409aa long each in mouse, rat and 415aa long in human (Chr. 1p36). As Cbfa 2 it also bind to the core site of number of enhancers and promoters, interacts with TLE1. Its DNA binding is increased by hetero
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
14-aa peptide from Human CBFA3 (1); Designation (CBFA31-P, control peptide); epitope location ~ Mid-region
SpCrossreactivity
The CBFA31-P control peptide is 100% conserved in human and 92% to rat and mouse CBFA3. Antibody cross-reactivity in various species has not been studied.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | CBFA31-A |
| Product Name | Anti-human Core-binding factor alpha 3 (CBFA3) aff pure IgG # 1 |