Anti-human Core-binding factor alpha 2 (CBFA2) aff pure IgG # 1
General Information
Cbfa 2/ Runx1/ AML 1 (11 spliced forms) a 450aa protein in rat, 451aa in mouse and 453 in human (Chr. 21q22.3), It binds to the core site 5?-PYGPYGGT-3? of a number of enhancers and promoters like murine leukemia virus, T-cell receptor enhancers, expresse
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
14-aa peptide from Human CBFA2 (1); Designation (CBFA21-P, control peptide); epitope location ~ C-terminus
SpCrossreactivity
The CBFA21-P control peptide is 100% conserved in only human CBFA2. Antibody cross-reactivity in various species has not been studied.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | CBFA21-A |
| Product Name | Anti-human Core-binding factor alpha 2 (CBFA2) aff pure IgG # 1 |