Anti-mouse Core-binding factor alpha 1 (CBFA1) aff pure IgG # 2
General Information
Cbfa1 / Runx2 / OSF2 (alternatively spliced form 507aa and 522aa in human (chr 6p21) and 528aa or 596aa in mouse) is expressed in bone thymus, testis but not in brain, lung, heart or kidney. It is a transcription factor involved in osteoblastic differenti
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
15-aa peptide from Mouse CBFA1/Runx2 (protein accession # Q08775, refs1 1); Designation (CBFA12-P, control peptide /blocking peptide) conjugated to KLH, epitope location ~ mid-region
SpCrossreactivity
The Mouse CBFA12-P control peptide is 100% conserved mouse isoforms (2-8), in human, rat and 93% in chicken, and frog, CBFA1. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | CBFA12-A |
| Product Name | Anti-mouse Core-binding factor alpha 1 (CBFA1) aff pure IgG # 2 |