Anti-Rat Cannabinoid receptor (CB2) IgG # 2, aff pure
General Information
CB2 (rat 410 aa, mouse 347aa, human 360 aa; ~45% homology with CB1) also inhibit adenylate cyclase activity via a pertussis toxin-sensitive G-protein. Unlike CB1, CB2 does not modulate the activity of either Q-type Ca2+ or inwardly rectifying K+ channels
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
An 18 aa peptide (designated CB22-P control peptide) Cytoplasmic Epitope location ~C-terminus of rat CB2 (1)
SpCrossreactivity
The rat CB22-P peptide sequence is 83% conserved in mouse, and 82% in human CB2. No significant sequence homology exists with CB1. Antibody crossreactivity in various species is not established
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | CB22-A |
| Product Name | Anti-Rat Cannabinoid receptor (CB2) IgG # 2, aff pure |