Anti-Rat Cannabinoid receptor (CB1) antiserum #2
General Information
Cannabinoids, a group of C21 compounds present in Cannabis sativa L., their carboxylic acids, analogs, and transformation products, are the active ingredients found in hashish and marihuana. (-)-trans-D9-tetrahy
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
20-aa peptide of rat CB-1 (1) ; Designated (CB12-P or control peptide) conjugated to KLH. Epitope location ~ C-terminal
SpCrossreactivity
The rat CB12-P peptide sequence is 100% conserved in mouse, 94% in monkey and human, 88% in zebra finch,, 75% in cat and newt (salamander), and 73% in puffer fish CB1. No significant sequence homology exists with CB2 or other receptors. Antibody crossreactivity in various species is not established
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | CB12-S |
| Product Name | Anti-Rat Cannabinoid receptor (CB1) antiserum #2 |