Anti-Bovine Serum albumin (BSA)-agarose (aff matrix)
General Information
BSA (bovine serum albumin) is often used as a carrier protein to couple haptens (peptides, drug, steroid etc) for the purpose of making antibodies. Antibodies are produced to both BSA and the coupled haptens. Antibodies to BSA can be removed to improve t
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
bovine
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity gel
Antigen
Purified Anti-rabbit BSA IgG was coupled to agarose at ~1-2 mg/ml of beads (Cat # BSA11-AS) using CNBR-activated agarose beads. The affinity matrix is supplied in PBS pH 7.4 containing 0.05% azide. The column has a binding capacity of approx. 1-3 mg BS
SpCrossreactivity
This product can be used to recover BSA from from various samples or to remove BSA from it. The affinity column may also be used to purified BSA-containing hapten conjugates etc
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | BSA11-AS-1 |
| Product Name | Anti-Bovine Serum albumin (BSA)-agarose (aff matrix) |