Anti-Human Bombesin Receptor Subtype-3 (BRS-3) IgG # 1, aff pure
General Information
Bombesin (BN) is a tetradecapepide (Pyro-ENR LGN QWA VGH LM-amide) that was originally isolated from frog skin. Several BN-related peptides have been isolated from amphibians and classified into three subfamilies: Bombesin, ranatensin, and phyllolitorin b
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
17aa peptide of Human BRS3 Designated (BRS31-P or control/blocking peptide). Epitope location ~ C-terminus
SpCrossreactivity
The immunogenic peptide sequence from BRS-3 (BRS31-P) shows 70% homology with sheep, 64% with mouse and 58% with rat BRS-3 (1). The peptide shows no significant homology with other known proteins. The BRS-3 antibody cross-reactivity in other species is not known.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | BRS31-A |
| Product Name | Anti-Human Bombesin Receptor Subtype-3 (BRS-3) IgG # 1, aff pure |