Anti-Rat AVP-V2 Antiserum
General Information
AVP receptors are members of the G-protein coupled receptors with putative 7 transmembrane domains. The sizes of various AVP receptors are V1a (rat, 424 AA; human, 418 AA); V1b (rat, 421 AA; human, 424 AA); V2 (rat, 371 AA; human 371 AA). The N-terminus a
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
21aa peptide of rat AVPV2 receptor ; Designated (AVPV21-P or control peptide). Epitope location ~ C-terminus, Cytoplasmic
SpCrossreactivity
The 21 aa rat AVP21-P has homology with mouse (95%), human (90%), pig (80%), and bovine (76%) V2 receptors. It has no significant similarity with AVP V1a or V1b receptors. Antibody crossreactivity in various species is not established.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | AVPV21-S |
| Product Name | Anti-Rat AVP-V2 Antiserum |