Rat AVP-V2 Control/blocking peptide
General Information
AVP receptors are members of the G-protein coupled receptors with putative 7 transmembrane domains. The sizes of various AVP receptors are V1a (rat, 424 AA; human, 418 AA); V1b (rat, 421 AA; human, 424 AA); V2 (rat, 371 AA; human 371 AA). The N-terminus a
SugApplications
Control or blocking peptides are recommended for ELISA plate coating for direct ELISA testing of antibodies or competitive ELISA, and antibody blocking or neutralization.
SpeciesReactivity
Rat
Form
Antigen/blocking Peptide
Antigen
21aa peptide of rat AVPV2 receptor ; Designated (AVPV21-P or control peptide). Epitope location ~ C-terminus, Cytoplasmic
SpCrossreactivity
The 21 aa rat AVP21-P has homology with mouse (95%), human (90%), pig (80%), and bovine (76%) V2 receptors. It has no significant similarity with AVP V1a or V1b receptors. Antibody crossreactivity in various species is not established.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | AVPV21-P |
| Product Name | Rat AVP-V2 Control/blocking peptide |