Anti-Rat ATII, Type 1 receptor Antiserum #2
General Information
Angiotensin II, interacts with two types of G-protein coupled membrane receptors, AT1 (type 1) and AT2 (type 2). However, major cardiovascular effects appear to be mediated through AT1. AT1 has three isoforms (rat AT1A 359 aa; AT1B/AT III, 359 aa; and AT1
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Chicken IgG Cat# 20010-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
10-aa peptide of rat AT II type 1 gene accession # P25095, refs 1); Designated (AT11-P or control peptide); ~N-terminal, Extracellular
SpCrossreactivity
The 10 AA rat AT11-P immunogenic peptide is 100% identical in mouse, rat, human, ovine, pig, dog, chimpanzee and rabbit. The sequence is the same in all AT II receptor isoforms (Type 1a, 1b, and 1c). It has no sequence homology with other G-protein coupled receptors. Antibody cross-reactivity in various species has not been studied. Control peptide, because of its low mol. Wt (<3 kDa), is not suitable for Western. It should be used for ELISA or antibody blocking experiments (use 5-10 ug control peptide per 1 ug of aff pure IgG or 1 ul antiserum) to confirm antibody specificity
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | AT12-S |
| Product Name | Anti-Rat ATII, Type 1 receptor Antiserum #2 |