Anti-Rat Acid sensitive Ion channel (ASIC1/BNaC2) ab #1
General Information
The mammalian homolog of degenerins (MDEG or MDEG1; now designated ASIC for Acid Sensing Ion Channels). Three are at least three distinct proteins in ASIC family: ASIC1 (synonyms=ACCN2 Amiloride-sensitive cation channel 2, neuronal, Acid-sensing ion ch
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
20-aa peptide of Rat ASIC1 (gene accession # P55926 ; Designated (ASIC11-P or control/blocking peptide) conjugated to KLH
SpCrossreactivity
Rat ASIC11-P control peptide is 100% conserved in human and mouse sodium channel 2 or BNaC2. No significant sequence homology is detected with other ASIC-beta or other ASICs. Antibody cross-reactivity in various species has not been studied.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ASIC11-S |
| Product Name | Anti-Rat Acid sensitive Ion channel (ASIC1/BNaC2) ab #1 |