Anti-Mouse Angiopoietin 2 (Ang-2) IgG #1, aff pure
General Information
Angiopoietin-1 is an angiogenic secreted protein that interact with endothelial specific Tie-2 receptor. It is primarily expressed in developing endothelial cells. During embryonic development, Ang-1 binds and induces tyrosine phosphorylation of Tie-2.
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
20-aa peptide of Mouse Ang-2; Designated (ANG21-P or control peptide) conjugated to KLH. Epitope location ~ N-terminal
SpCrossreactivity
The ANG21-P control immunogenic peptide sequences is 100% conserved in rat, 85% in pig, 73% in human, and 55% in chicken Ang-2. Ang-2 control peptide has no significant sequence homology with Ang-1, Ang-3, ang-4 or ARPs. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANG21-A |
| Product Name | Anti-Mouse Angiopoietin 2 (Ang-2) IgG #1, aff pure |