Anti-rat Amylin antiserum # 3
General Information
The calcitonin family of bioactive peptides comprises of calcitonin, amylin, two calcitonin-gene related peptides (CGRP1, and CGRP2) and adrenomedullin (ADM). Amylin is a 37-aa peptide produced in the pancreatic beta-cell secretory granules and is co-rel
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
13-aa peptide of rat AMYL/AML (protein accession #P12969, refs 1); Designated (AMYL13-P or control peptide)./blocking peptide) conjugated to KLH; location ~mid-region of mature of Amylin 18-30 aa
SpCrossreactivity
The rat AMYL13-P is 100% conserved in mouse and 53% in human Amylin. The peptide has no significant sequence homology with other calcitonin family of peptides. We recommend the use of antibody# AMYL12-A for the human amylin. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | AMYL13-S |
| Product Name | Anti-rat Amylin antiserum # 3 |