Anti-Mouse Apoptosis Inducing Factor (AIF) IgG #1, aff pure
General Information
Mouse and human AIF are 92% homologous. The C-terminus of AIF shares significant homology with several bacterial ferredoxins, and the N-terminus has two mitochondrial localization signal. The N-terminal 1-101 AA are cleaved to produce mature AIF.
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
20-aa peptide from mouse AIF (1); Designation (AIF11-P, control peptide) Epitope location ~ N Terminus
SpCrossreactivity
Mouse AIF11-P control peptide is 95% conserved in rat, and 61% in human AIF. No significant sequence homology is detected with other ferredoxins. Antibody cross-reactivity in various species has not been studied.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | AIF11-A |
| Product Name | Anti-Mouse Apoptosis Inducing Factor (AIF) IgG #1, aff pure |