Anti-Rat Anion Exchanger 3 (AE3) IgG #1, aff pure
General Information
Anion exchangers (AE) are membranes proteins involved in the regulation of intracellular pH, cell volume regulation as well as in transepithelial acid/base transport. AE proteins are sodium?independent exchangers that mediates one-for-one exchange of ext
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
20-aa peptide of Rat AE3/B3A3 (protein accession #P23348 refs 1) Designated (AE31-P or Control peptide) conjugated to KLH; epitope location ~ N-terminal, Cytoplasmic
SpCrossreactivity
The 20 AA rat AE31-P control peptide is 100% conserved in mouse, 95% in human, and 90% in rabbit AE-3. No significant sequence homology is detected with other AE or other proteins. Actual cross-reactivity of antibodies in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | AE31-A |
| Product Name | Anti-Rat Anion Exchanger 3 (AE3) IgG #1, aff pure |